Wurth Elektronik GmbH & Co. KG High Surge Varistor, 1.24Kv, Disc 7Mm; Voltage Rating Vac Wurth Elektronik 820474611

Description
HIGH SURGE VARISTOR, 1.24KV, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
HIGH SURGE VARISTOR, 1.24KV, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surge Varistor, 1.24Kv, Disc 7Mm; Voltage Rating Vac Wurth Elektronik - 44AC9338 - Newark, An Avnet Company
Chicago, IL, United States
High Surge Varistor, 1.24Kv, Disc 7Mm; Voltage Rating Vac Wurth Elektronik
44AC9338
High Surge Varistor, 1.24Kv, Disc 7Mm; Voltage Rating Vac Wurth Elektronik 44AC9338
HIGH SURGE VARISTOR, 1.24KV, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

HIGH SURGE VARISTOR, 1.24KV, DISC 7MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:WE-VD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 44AC9338
Product Name High Surge Varistor, 1.24Kv, Disc 7Mm; Voltage Rating Vac Wurth Elektronik
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4602 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
QPL High Voltage Diode - JANTXV1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details