Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Terminal Post
FILTER, 1-PHASE, 3A, 250V, CHASSIS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 732-810912003112-ND | 30AK7950 |
| Product Name | Power Line Filter Modules | Filter, 1-Phase, 3A, 250V, Chassis Rohs Compliant Wurth Elektronik |
| Filter Type | Single Phase | |
| Package / Mounting | Chassis Mount | |
| Product Standards | VDE Component Mark; cURus, ENEC, VDE |