Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7847806180

Description
Wurth Elektronik 7847806180
Request a Quote Datasheet
Description
Wurth Elektronik 7847806180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2458763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458763
Surface Mount Inductors 2458763
Wurth Elektronik 7847806180

Wurth Elektronik 7847806180

Supplier's Site
Surface Mount Inductors - 2458762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458762
Surface Mount Inductors 2458762
Wurth Elektronik 7847806180

Wurth Elektronik 7847806180

Supplier's Site
Surface Mount Inductors - 2458763P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2458763P
Surface Mount Inductors 2458763P
Wurth Elektronik 7847806180

Wurth Elektronik 7847806180

Supplier's Site
Fixed Inductors - 732-7847806180DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806180DKR-ND
Fixed Inductors 732-7847806180DKR-ND
18nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847806180TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806180TR-ND
Fixed Inductors 732-7847806180TR-ND
18nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7847806180CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7847806180CT-ND
Fixed Inductors 732-7847806180CT-ND
18nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

18nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 18Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik - 62AJ9484 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 18Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
62AJ9484
Multilayer Inductor, 18Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik 62AJ9484
MULTILAYER INDUCTOR, 18NH, 0.3A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 18NH, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2458763 732-7847806180DKR-ND 62AJ9484
Product Name Surface Mount Inductors Fixed Inductors Multilayer Inductor, 18Nh, 0.3A, 0603 Rohs Compliant Wurth Elektronik
Inductance Range 0.0180 microH
Rated DC Current 300 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details