18nH Unshielded Multilayer Inductor 300mA 510mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 300mA 510mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 300mA 510mOhm Max 0402 (1005 Metric)
Wurth Elektronik 7847804180
Wurth Elektronik 7847804180
Wurth Elektronik 7847804180
MULTILAYER INDUCTOR, 18NH, 0.3A, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7847804180TR-ND | 2458711 | 62AJ9461 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Multilayer Inductor, 18Nh, 0.3A, 0402 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | |
| Core Material | Ceramic | ||
| Configuration | Fixed |