Wurth Elektronik GmbH & Co. KG Fixed Inductors 784774147

Description
47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6838-1-ND
Fixed Inductors 732-6838-1-ND
47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6838-2-ND
Fixed Inductors 732-6838-2-ND
47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6838-6-ND
Fixed Inductors 732-6838-6-ND
47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 860mA 370mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 47Uh, Unshld, 0.86A Rohs Compliant Wurth Elektronik - 85AH8467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Unshld, 0.86A Rohs Compliant Wurth Elektronik
85AH8467
Inductor, Aec-Q200, 47Uh, Unshld, 0.86A Rohs Compliant Wurth Elektronik 85AH8467
INDUCTOR, AEC-Q200, 47UH, UNSHLD, 0.86A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 47UH, UNSHLD, 0.86A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6838-1-ND 85AH8467
Product Name Fixed Inductors Inductor, Aec-Q200, 47Uh, Unshld, 0.86A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details