Wurth Elektronik GmbH & Co. KG Fixed Inductors 784774112

Description
12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6831-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6831-1-ND
Fixed Inductors 732-6831-1-ND
12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6831-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6831-2-ND
Fixed Inductors 732-6831-2-ND
12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6831-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6831-6-ND
Fixed Inductors 732-6831-6-ND
12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 110mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 12Uh, Unshld, 2A Rohs Compliant Wurth Elektronik - 85AH8460 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 12Uh, Unshld, 2A Rohs Compliant Wurth Elektronik
85AH8460
Inductor, Aec-Q200, 12Uh, Unshld, 2A Rohs Compliant Wurth Elektronik 85AH8460
INDUCTOR, AEC-Q200, 12UH, UNSHLD, 2A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 12UH, UNSHLD, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6831-1-ND 85AH8460
Product Name Fixed Inductors Inductor, Aec-Q200, 12Uh, Unshld, 2A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details