Wurth Elektronik GmbH & Co. KG Fixed Inductors 784774047

Description
4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6828-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6828-1-ND
Fixed Inductors 732-6828-1-ND
4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6828-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6828-2-ND
Fixed Inductors 732-6828-2-ND
4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6828-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6828-6-ND
Fixed Inductors 732-6828-6-ND
4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 3A 71mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Unshld, 3A Rohs Compliant Wurth Elektronik - 85AH8457 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Unshld, 3A Rohs Compliant Wurth Elektronik
85AH8457
Inductor, Aec-Q200, 4.7Uh, Unshld, 3A Rohs Compliant Wurth Elektronik 85AH8457
INDUCTOR, AEC-Q200, 4.7UH, UNSHLD, 3A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, UNSHLD, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6828-1-ND 85AH8457
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Unshld, 3A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers