Wurth Elektronik GmbH & Co. KG Fixed Inductors 78477310

Description
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6812-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6812-6-ND
Fixed Inductors 732-6812-6-ND
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6812-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6812-2-ND
Fixed Inductors 732-6812-2-ND
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6812-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6812-1-ND
Fixed Inductors 732-6812-1-ND
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik - 85AH8441 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik
85AH8441
Inductor, Aec-Q200, 10Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik 85AH8441
INDUCTOR, AEC-Q200, 10UH, UNSHLD, 1.45A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, UNSHLD, 1.45A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6812-6-ND 85AH8441
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Unshld, 1.45A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details