Wurth Elektronik GmbH & Co. KG Fixed Inductors 784770331

Description
330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11753-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11753-1-ND
Fixed Inductors 732-11753-1-ND
330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11753-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11753-2-ND
Fixed Inductors 732-11753-2-ND
330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11753-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11753-6-ND
Fixed Inductors 732-11753-6-ND
330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 1A 468mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Uh, Shielded, 1A Rohs Compliant Wurth Elektronik - 66AH2766 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Shielded, 1A Rohs Compliant Wurth Elektronik
66AH2766
Inductor, 330Uh, Shielded, 1A Rohs Compliant Wurth Elektronik 66AH2766
INDUCTOR, 330UH, SHIELDED, 1A ROHS COMPLIANT: YES

INDUCTOR, 330UH, SHIELDED, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11753-1-ND 66AH2766
Product Name Fixed Inductors Inductor, 330Uh, Shielded, 1A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details