3.3µH Shielded Wirewound Inductor 6.6A 17mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 3.3UH, SHLD, 6.6A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6781-2-ND | 85AH8406 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 3.3Uh, Shld, 6.6A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |