Wurth Elektronik GmbH & Co. KG Fixed Inductors 784770101

Description
100µH Shielded Wirewound Inductor 2.1A 144mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 2.1A 144mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6787-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6787-2-ND
Fixed Inductors 732-6787-2-ND
100µH Shielded Wirewound Inductor 2.1A 144mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 144mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-6787-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6787-1-ND
Fixed Inductors 732-6787-1-ND
100µH Shielded Wirewound Inductor 2.1A 144mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 144mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 100Uh, Shld, 2.1A Rohs Compliant Wurth Elektronik - 85AH8402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Uh, Shld, 2.1A Rohs Compliant Wurth Elektronik
85AH8402
Inductor, Aec-Q200, 100Uh, Shld, 2.1A Rohs Compliant Wurth Elektronik 85AH8402
INDUCTOR, AEC-Q200, 100UH, SHLD, 2.1A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 100UH, SHLD, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6787-2-ND 85AH8402
Product Name Fixed Inductors Inductor, Aec-Q200, 100Uh, Shld, 2.1A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details