Wurth Elektronik GmbH & Co. KG Inductor, Aec-Q200, 2Uh, Unshielded, 7A Rohs Compliant Wurth Elektronik 7847111020

Description
INDUCTOR, AEC-Q200, 2UH, UNSHIELDED, 7A ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, AEC-Q200, 2UH, UNSHIELDED, 7A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 2Uh, Unshielded, 7A Rohs Compliant Wurth Elektronik - 85AH8386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2Uh, Unshielded, 7A Rohs Compliant Wurth Elektronik
85AH8386
Inductor, Aec-Q200, 2Uh, Unshielded, 7A Rohs Compliant Wurth Elektronik 85AH8386
INDUCTOR, AEC-Q200, 2UH, UNSHIELDED, 7A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2UH, UNSHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85AH8386
Product Name Inductor, Aec-Q200, 2Uh, Unshielded, 7A Rohs Compliant Wurth Elektronik
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details