Wurth Elektronik 78439369022
Wurth Elektronik 78439369022
Wurth Elektronik 78439369022
2.2µH Shielded Wirewound Inductor 16A 2.2mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 16A 2.2mOhm Nonstandard
FIXED IND 2.2UH 16A 2.2 MOHM SMD
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 16A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2488282P | 732-78439369022CT-ND | 30AK7899 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Aec-Q200, 2.2Uh, Shielded, 16A Rohs Compliant Wurth Elektronik |
| Inductance Range | 2.2 microH | ||
| Rated DC Current | 16000 milliamps | 32100 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1090 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |