Wurth Elektronik 78438367010
Wurth Elektronik 78438367010
Wurth Elektronik 78438367010
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard
POWER INDUCTOR, AEC-Q200, 1UH, 9A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2458672P | 732-78438367010TR-ND | 62AJ9443 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, Aec-Q200, 1Uh, 9A Rohs Compliant Wurth Elektronik |
| Inductance Range | 1 microH | ||
| Rated DC Current | 9000 milliamps | 9600 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 5030 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |