Wurth Elektronik 78438366010
Wurth Elektronik 78438366010
Wurth Elektronik 78438366010
1µH Shielded Inductor 7.8A 13.1mOhm Max Nonstandard
1µH Shielded Inductor 7.8A 13.1mOhm Max Nonstandard
1µH Shielded Inductor 7.8A 13.1mOhm Max Nonstandard
POWER INDUCTOR, AEC-Q200, 1UH, 7.8A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2458660 | 732-78438366010TR-ND | 62AJ9438 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, Aec-Q200, 1Uh, 7.8A Rohs Compliant Wurth Elektronik |
| Inductance Range | 1 microH | ||
| Rated DC Current | 7800 milliamps | 10000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 5020 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |