6.8µH Shielded Molded Inductor 850mA 648mOhm Max 1008 (2520 Metric)
6.8µH Shielded Molded Inductor 850mA 648mOhm Max 1008 (2520 Metric)
6.8µH Shielded Molded Inductor 850mA 648mOhm Max 1008 (2520 Metric)
INDUCTOR, AEC-Q200, 6.8UH, SHLD, 0.85A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6917-2-ND | 85AH8326 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 6.8Uh, Shld, 0.85A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |