1.5µH Shielded Inductor 950mA 237mOhm Max Nonstandard
1.5µH Shielded Inductor 950mA 237mOhm Max Nonstandard
1.5µH Shielded Inductor 950mA 237mOhm Max Nonstandard
POWER INDUCTOR, AEC-Q200, 1.5UH, 0.95A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-78438313015CT-ND | 62AJ9423 |
| Product Name | Fixed Inductors | Power Inductor, Aec-Q200, 1.5Uh, 0.95A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |