FIXED IND 33UH 32A 6.38 MOHM TH
WE-HCFAT Flat THT High Current Inductor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7843763540330-ND | 217360 |
| Product Name | Fixed Inductors | Leaded Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Through Hole | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |