WE-HCFAT Flat THT High Current Inductor
FIXED IND 2.2UH 75A 0.39 MOHM TH
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 217351 | 732-7843763521022-ND |
| Product Name | Leaded Inductors | Fixed Inductors |
| Application | High Current | |
| DCR | 3.90E-4 ohms | 3.90E-4 ohms |
| Rated DC Current | 75000 milliamps | 130000 milliamps |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |