2.2µH Shielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 8.4A 12mOhm Max Nonstandard
POWER INDUCTOR, AEC-Q200, 2.2UH, 8.4A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11776-2-ND | 81AH9731 |
| Product Name | Fixed Inductors | Power Inductor, Aec-Q200, 2.2Uh, 8.4A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |