Wurth Elektronik GmbH & Co. KG Fixed Inductors 7843320150

Description
1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7843320150CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7843320150CT-ND
Fixed Inductors 732-7843320150CT-ND
1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7843320150DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7843320150DKR-ND
Fixed Inductors 732-7843320150DKR-ND
1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-7843320150TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7843320150TR-ND
Fixed Inductors 732-7843320150TR-ND
1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 19.7A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, Shld, 19.7A Rohs Compliant Wurth Elektronik - 85AH8294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, Shld, 19.7A Rohs Compliant Wurth Elektronik
85AH8294
Inductor, Aec-Q200, 1.5Uh, Shld, 19.7A Rohs Compliant Wurth Elektronik 85AH8294
INDUCTOR, AEC-Q200, 1.5UH, SHLD, 19.7A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, SHLD, 19.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7843320150CT-ND 85AH8294
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, Shld, 19.7A Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details