FIXED IND 6.8UH 3.3A 42 MOHM SMD
FIXED IND 6.8UH 3.3A 42 MOHM SMD
FIXED IND 6.8UH 3.3A 42 MOHM SMD
POWER INDUCTOR, SMD, 6.8UH, 3.3A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-78404064068DKR-ND | 47AK7548 |
| Product Name | Fixed Inductors | Power Inductor, Smd, 6.8Uh, 3.3A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0420 ohms |