FIXED IND 6.8UH 3.01A 52 MOHM
FIXED IND 6.8UH 3.01A 52 MOHM
FIXED IND 6.8UH 3.01A 52 MOHM
Wurth Elektronik 78404054068
Wurth Elektronik 78404054068
Wurth Elektronik 78404054068
POWER INDUCTOR, SMD, 6.8UH, 3.01A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-78404054068CT-ND | 2591086P | 47AK7537 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, Smd, 6.8Uh, 3.01A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | ||
| DCR | 0.0520 ohms |