Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 782963800

Description
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-782963800DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782963800DKR-ND
Ferrite Beads and Chips 732-782963800DKR-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782963800TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782963800TR-ND
Ferrite Beads and Chips 732-782963800TR-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782963800CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782963800CT-ND
Ferrite Beads and Chips 732-782963800CT-ND
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm

80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Bead, 80 Ohm, 3A, 1806 Rohs Compliant Wurth Elektronik - 85AH8282 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 3A, 1806 Rohs Compliant Wurth Elektronik
85AH8282
Ferrite Bead, 80 Ohm, 3A, 1806 Rohs Compliant Wurth Elektronik 85AH8282
FERRITE BEAD, 80 OHM, 3A, 1806 ROHS COMPLIANT: YES

FERRITE BEAD, 80 OHM, 3A, 1806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 732-782963800DKR-ND 85AH8282
Product Name Ferrite Beads and Chips Ferrite Bead, 80 Ohm, 3A, 1806 Rohs Compliant Wurth Elektronik
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz 480mA Inductor and Choke - 71-0402CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers