Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 782853321

Description
320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm
Request a Quote Datasheet
Description
320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-782853321CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782853321CT-ND
Ferrite Beads and Chips 732-782853321CT-ND
320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782853321TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782853321TR-ND
Ferrite Beads and Chips 732-782853321TR-ND
320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782853321DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782853321DKR-ND
Ferrite Beads and Chips 732-782853321DKR-ND
320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

320 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads - 332511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332511
Ferrite Beads 332511
Wurth Elektronik 782853321 Ferrite Bead

Wurth Elektronik 782853321 Ferrite Bead

Supplier's Site
Ferrite Beads - 332513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332513
Ferrite Beads 332513
Wurth Elektronik 782853321 Ferrite Bead

Wurth Elektronik 782853321 Ferrite Bead

Supplier's Site
Ferrite Bead, 320 Ohm, 2A, 0805 Rohs Compliant Wurth Elektronik - 85AH8272 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 320 Ohm, 2A, 0805 Rohs Compliant Wurth Elektronik
85AH8272
Ferrite Bead, 320 Ohm, 2A, 0805 Rohs Compliant Wurth Elektronik 85AH8272
FERRITE BEAD, 320 OHM, 2A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 320 OHM, 2A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-782853321CT-ND 332511 85AH8272
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 320 Ohm, 2A, 0805 Rohs Compliant Wurth Elektronik
DCR 0.0500 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-331 0402FL-331XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details