20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 5A 8mOhm
20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 5A 8mOhm
20 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 5A 8mOhm
Wurth Elektronik 782853200 Ferrite Bead
Wurth Elektronik 782853200 Ferrite Bead
FERRITE BEAD, AEC-Q200, 20 OHM, 0805 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 732-6706-6-ND | 332201 | 66AH2757 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, Aec-Q200, 20 Ohm, 0805 Rohs Compliant Wurth Elektronik |
| DCR | 0.0080 ohms | ||
| Rated DC Current | 5000 milliamps | 5000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |