Wurth Elektronik GmbH & Co. KG Ferrite Beads 782631131

Description
Wurth Elektronik 782631131 Ferrite Bead
Request a Quote Datasheet
Description
Wurth Elektronik 782631131 Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 332567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332567
Ferrite Beads 332567
Wurth Elektronik 782631131 Ferrite Bead

Wurth Elektronik 782631131 Ferrite Bead

Supplier's Site
Ferrite Beads - 332566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
332566
Ferrite Beads 332566
Wurth Elektronik 782631131 Ferrite Bead

Wurth Elektronik 782631131 Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 732-782631131TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782631131TR-ND
Ferrite Beads and Chips 732-782631131TR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782631131CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782631131CT-ND
Ferrite Beads and Chips 732-782631131CT-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-782631131DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-782631131DKR-ND
Ferrite Beads and Chips 732-782631131DKR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 120mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 120mOhm

Buy Now Datasheet
Ferrite Bead, 120 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik - 85AH8234 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik
85AH8234
Ferrite Bead, 120 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik 85AH8234
FERRITE BEAD, 120 OHM, 0.5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 120 OHM, 0.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 332567 732-782631131TR-ND 85AH8234
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 120 Ohm, 0.5A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 500 milliamps 500 milliamps
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details