FIXED IND 355UH 12.3A 35 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-760800403-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 155 C (-40 to 311 F) |
| Technology | Toroid |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |