1 Coil, 1 Layer 7.3µH Wireless Charging Coil Receiver 200mOhm Max
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-8237-ND |
| Product Name | Wireless Charging Coils |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |
| Inductance Range | 7.3 microH |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 0.2000 ohms |
| Rated DC Current | 2500 milliamps |