1.6mH Unshielded Toroidal Inductor 150mA 1.5Ohm Max Radial, Vertical (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-2904-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |