A range of RJ connectors with integrated transformer/common mode choke. Perfect for various networking applications which require a well built and functioning RJ connection. All models are highly reliable and excellent quality.
350 µH min. OCL with 8 mA bias,Complies with IEEE 802.3,Typical applications include ADSl modems, Embedded PC, LAN applications, HUB, routers and switches.
Number of Output Ports = 1
Insertion Loss = -1dB
Mounting Type = Through Hole
Dimensions = 16.79 x 15.79 x 33.02mm
Depth = 33.02mm
Length = 16.79mm
Width = 15.79mm
Minimum Operating Frequency = 1MHz
Minimum Temperature = 0°C
Maximum Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 8149923 |
Category | Signal |