Wurth Elektronik GmbH & Co. KG Pulse Transformers 7490220123

Description
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 732-10732-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-10732-6-ND
Pulse Transformers 732-10732-6-ND
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-10732-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-10732-2-ND
Pulse Transformers 732-10732-2-ND
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 732-10732-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
732-10732-1-ND
Pulse Transformers 732-10732-1-ND
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik - 06AC7037 - Newark, An Avnet Company
Chicago, IL, United States
Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik
06AC7037
Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik 06AC7037
LAN-TRANSFORMER, IEEE802.3BT, 1:1, 350UH; Transformer Type:10/100/1000 Base-T, PoE; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No RoHS Compliant: Yes

LAN-TRANSFORMER, IEEE802.3BT, 1:1, 350UH; Transformer Type:10/100/1000 Base-T, PoE; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
7490220123
Transformers - Pulse Transformers 7490220123
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
7490220123
Audio Transformers / Signal Transformers 7490220123
Audio Transformers / Signal Transformers WE-LAN SMD Transfrmr 10/100/1000Base-T

Audio Transformers / Signal Transformers WE-LAN SMD Transfrmr 10/100/1000Base-T

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 732-10732-6-ND 06AC7037 7490220123 7490220123
Product Name Pulse Transformers Lan-Transformer, Ieee802.3Bt, 1 Wurth Elektronik Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
Pulse Transformers - 817-1522-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details