Wurth Elektronik GmbH & Co. KG Terminal, Pin, 3.4Mm, Uninsulated; Product Range Wurth Elektronik 7464006

Description
TERMINAL, PIN, 3.4MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:6mm2; Pin Diameter:3.4mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 3.4MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:6mm2; Pin Diameter:3.4mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 3.4Mm, Uninsulated; Product Range Wurth Elektronik - 15AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 3.4Mm, Uninsulated; Product Range Wurth Elektronik
15AC9228
Terminal, Pin, 3.4Mm, Uninsulated; Product Range Wurth Elektronik 15AC9228
TERMINAL, PIN, 3.4MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:6mm2; Pin Diameter:3.4mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, PIN, 3.4MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:6mm2; Pin Diameter:3.4mm; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 15AC9228
Product Name Terminal, Pin, 3.4Mm, Uninsulated; Product Range Wurth Elektronik
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details