Wurth Elektronik GmbH & Co. KG Terminal, Pin, 2.8Mm, Uninsulated; Product Range Wurth Elektronik 7464004

Description
TERMINAL, PIN, 2.8MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm2; Pin Diameter:2.8mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 2.8MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm2; Pin Diameter:2.8mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 2.8Mm, Uninsulated; Product Range Wurth Elektronik - 15AC9227 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 2.8Mm, Uninsulated; Product Range Wurth Elektronik
15AC9227
Terminal, Pin, 2.8Mm, Uninsulated; Product Range Wurth Elektronik 15AC9227
TERMINAL, PIN, 2.8MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm2; Pin Diameter:2.8mm; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, PIN, 2.8MM, UNINSULATED; Product Range:REDCUBE WP Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm2; Pin Diameter:2.8mm; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 15AC9227
Product Name Terminal, Pin, 2.8Mm, Uninsulated; Product Range Wurth Elektronik
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details