RS Components, Ltd. 8092366

Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 16mm² Overall Length = 26mm Maximum Wire Size mm² = 16mm² Minimum Wire Size AWG = 6AWG Shrouded = Unshrouded Maximum Wire Size AWG = 6AWG Pin Diameter = 5.5mm Pin Length = 16mm Contact Material = Copper
Request a Quote
Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 16mm² Overall Length = 26mm Maximum Wire Size mm² = 16mm² Minimum Wire Size AWG = 6AWG Shrouded = Unshrouded Maximum Wire Size AWG = 6AWG Pin Diameter = 5.5mm Pin Length = 16mm Contact Material = Copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8092366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 16mm² Overall Length = 26mm Maximum Wire Size mm² = 16mm² Minimum Wire Size AWG = 6AWG Shrouded = Unshrouded Maximum Wire Size AWG = 6AWG Pin Diameter = 5.5mm Pin Length = 16mm Contact Material = Copper

Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes.
Insulation = Uninsulated
Minimum Wire Size mm² = 16mm²
Overall Length = 26mm
Maximum Wire Size mm² = 16mm²
Minimum Wire Size AWG = 6AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 6AWG
Pin Diameter = 5.5mm
Pin Length = 16mm
Contact Material = Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 8092366
Unlock Full Specs
to access all available technical data

Similar Products

 - 8092357 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 452631A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2674417 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6139643 - RS Components, Ltd.
RS Components, Ltd.
View Details