Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 7448845220

Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 600mOhm DC Resistance (DCR) - Parallel 0.8A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 600mOhm DC Resistance (DCR) - Parallel 0.8A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-11689-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-11689-2-ND
Arrays, Signal Transformers 732-11689-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 600mOhm DC Resistance (DCR) - Parallel 0.8A Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series 22µH Inductance - Connected in Parallel 600mOhm DC Resistance (DCR) - Parallel 0.8A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-11689-2-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details