Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 14Uh, 4A, Radial; Dc Current Rating Wurth Elektronik 744841414

Description
FILTER, COMMON MODE CHOKE, 14uH, 4A, RADIAL; DC Current Rating:4A; Product Range:WE-CMB Series; Case Dimensions:16mm x 7.5mm x 17.5mm; Inductance:14µH RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 14uH, 4A, RADIAL; DC Current Rating:4A; Product Range:WE-CMB Series; Case Dimensions:16mm x 7.5mm x 17.5mm; Inductance:14µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 14Uh, 4A, Radial; Dc Current Rating Wurth Elektronik - 08P2922 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 14Uh, 4A, Radial; Dc Current Rating Wurth Elektronik
08P2922
Filter, Common Mode Choke, 14Uh, 4A, Radial; Dc Current Rating Wurth Elektronik 08P2922
FILTER, COMMON MODE CHOKE, 14uH, 4A, RADIAL; DC Current Rating:4A; Product Range:WE-CMB Series; Case Dimensions:16mm x 7.5mm x 17.5mm; Inductance:14µH RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 14uH, 4A, RADIAL; DC Current Rating:4A; Product Range:WE-CMB Series; Case Dimensions:16mm x 7.5mm x 17.5mm; Inductance:14µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 08P2922
Product Name Filter, Common Mode Choke, 14Uh, 4A, Radial; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000223MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details