Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744837002460

Description
200µH @ 10kHz 3 Line Common Mode Choke Through Hole 46A DCR 1.6mOhm
Request a Quote Datasheet
Description
200µH @ 10kHz 3 Line Common Mode Choke Through Hole 46A DCR 1.6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-10860-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-10860-ND
Common Mode Chokes 732-10860-ND
200µH @ 10kHz 3 Line Common Mode Choke Through Hole 46A DCR 1.6mOhm

200µH @ 10kHz 3 Line Common Mode Choke Through Hole 46A DCR 1.6mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-10860-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details