Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744821201

Description
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 45mOhm
Request a Quote Datasheet
Description
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-1435-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-1435-ND
Common Mode Chokes 732-1435-ND
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 45mOhm

1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 45mOhm

Buy Now Datasheet
Leaded Inductors - 1241848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1241848
Leaded Inductors 1241848
Common Mode Choke WE-CMB XS 1.0mH 2.0A

Common Mode Choke WE-CMB XS 1.0mH 2.0A

Supplier's Site
Leaded Inductors - 1241848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1241848P
Leaded Inductors 1241848P
Common Mode Choke WE-CMB XS 1.0mH 2.0A

Common Mode Choke WE-CMB XS 1.0mH 2.0A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1435-ND 1241848 1241848P
Product Name Common Mode Chokes Leaded Inductors Leaded Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke Common Mode Choke Common Mode Choke
DCR 0.0450 ohms 0.0450 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details