1.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-5592-ND | 487051 |
| Product Name | Common Mode Chokes | Leaded Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0032 ohms | 3.2 ohms |