Wurth Elektronik GmbH & Co. KG Inductor, 300Nh, 3.9A, 1210, Multilayer; Inductance Wurth Elektronik 74479899130

Description
INDUCTOR, 300NH, 3.9A, 1210, MULTILAYER; Inductance:300nH; Product Range:WE-PMI Series; DC Current Rating:3.9A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.015ohm; InductanceRoHS Compliant: Yes
Description
INDUCTOR, 300NH, 3.9A, 1210, MULTILAYER; Inductance:300nH; Product Range:WE-PMI Series; DC Current Rating:3.9A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.015ohm; InductanceRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 300Nh, 3.9A, 1210, Multilayer; Inductance Wurth Elektronik - 62AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 300Nh, 3.9A, 1210, Multilayer; Inductance Wurth Elektronik
62AC1114
Inductor, 300Nh, 3.9A, 1210, Multilayer; Inductance Wurth Elektronik 62AC1114
INDUCTOR, 300NH, 3.9A, 1210, MULTILAYER; Inductance:300nH; Product Range:WE-PMI Series; DC Current Rating:3.9A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.015ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 300NH, 3.9A, 1210, MULTILAYER; Inductance:300nH; Product Range:WE-PMI Series; DC Current Rating:3.9A; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.015ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62AC1114
Product Name Inductor, 300Nh, 3.9A, 1210, Multilayer; Inductance Wurth Elektronik
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details