Wurth Elektronik GmbH & Co. KG Inductor, 2.2Uh, 1.5A, 20%, 1008; Inductance Wurth Elektronik 74479787222

Description
INDUCTOR, 2.2uH, 1.5A, 20%, 1008; Inductance:2.2µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:60MHz; DC Current Rating:1.5A; Inductor Case / Package:1008 [2516 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20%RoHS Compliant: Yes
Description
INDUCTOR, 2.2uH, 1.5A, 20%, 1008; Inductance:2.2µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:60MHz; DC Current Rating:1.5A; Inductor Case / Package:1008 [2516 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 1.5A, 20%, 1008; Inductance Wurth Elektronik - 06W1235 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.5A, 20%, 1008; Inductance Wurth Elektronik
06W1235
Inductor, 2.2Uh, 1.5A, 20%, 1008; Inductance Wurth Elektronik 06W1235
INDUCTOR, 2.2uH, 1.5A, 20%, 1008; Inductance:2.2µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:60MHz; DC Current Rating:1.5A; Inductor Case / Package:1008 [2516 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2uH, 1.5A, 20%, 1008; Inductance:2.2µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:60MHz; DC Current Rating:1.5A; Inductor Case / Package:1008 [2516 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W1235
Product Name Inductor, 2.2Uh, 1.5A, 20%, 1008; Inductance Wurth Elektronik
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details