FIXED IND 4.7UH 15MA 1.8 OHM SMD
FIXED IND 4.7UH 15MA 1.8 OHM SMD
FIXED IND 4.7UH 15MA 1.8 OHM SMD
MULTILAYER INDUCTOR, 4.7UH, 0.015A, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447966DKR-ND | 58AK2080 |
| Product Name | Fixed Inductors | Multilayer Inductor, 4.7Uh, 0.015A, 0603 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | |
| Configuration | Fixed |