Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479299147

Description
470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-9726-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9726-2-ND
Fixed Inductors 732-9726-2-ND
470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)

470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-9726-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9726-6-ND
Fixed Inductors 732-9726-6-ND
470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)

470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 732-9726-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9726-1-ND
Fixed Inductors 732-9726-1-ND
470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)

470nH Shielded Molded Inductor 3.6A 31mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 6.3A, 1210, Shielded; Inductance Wurth Elektronik - 82Y7814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 6.3A, 1210, Shielded; Inductance Wurth Elektronik
82Y7814
Inductor, 0.47Uh, 6.3A, 1210, Shielded; Inductance Wurth Elektronik 82Y7814
INDUCTOR, 0.47UH, 6.3A, 1210, SHIELDED; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):6.3A; Product Range:WE-PMCI Series; Power Inductor Case:1210 [3225 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 6.3A, 1210, SHIELDED; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):6.3A; Product Range:WE-PMCI Series; Power Inductor Case:1210 [3225 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-9726-2-ND 82Y7814
Product Name Fixed Inductors Inductor, 0.47Uh, 6.3A, 1210, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details