Wurth Elektronik GmbH & Co. KG Fixed Inductors 744787221

Description
220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4536-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4536-2-ND
Fixed Inductors 732-4536-2-ND
220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD

220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-4536-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4536-6-ND
Fixed Inductors 732-4536-6-ND
220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD

220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 732-4536-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4536-1-ND
Fixed Inductors 732-4536-1-ND
220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD

220µH Shielded Wirewound Inductor 670mA 876mOhm Max 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 7823822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7823822P
Surface Mount Inductors 7823822P
Wurth Elektronik 744787221

Wurth Elektronik 744787221

Supplier's Site
Surface Mount Inductors - 7823822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7823822
Surface Mount Inductors 7823822
Wurth Elektronik 744787221

Wurth Elektronik 744787221

Supplier's Site
Surface Mount Inductors - 1634703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634703
Surface Mount Inductors 1634703
Wurth Elektronik 744787221

Wurth Elektronik 744787221

Supplier's Site
Inductor, Power, 220Uh, 670Ma, 20%; Inductance Wurth Elektronik - 97W4436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 220Uh, 670Ma, 20%; Inductance Wurth Elektronik
97W4436
Inductor, Power, 220Uh, 670Ma, 20%; Inductance Wurth Elektronik 97W4436
INDUCTOR, POWER, 220UH, 670MA, 20%; Inductance:220µH; RMS Current (Irms):670mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:WE-PD2SR Series; DC Resistance Max:0.876ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 220UH, 670MA, 20%; Inductance:220µH; RMS Current (Irms):670mA; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:WE-PD2SR Series; DC Resistance Max:0.876ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4536-2-ND 7823822P 7823822 97W4436
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Power, 220Uh, 670Ma, 20%; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Iron; Powdered Iron; Composite iron powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers