220nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric)
220nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric)
220nH Unshielded Multilayer Inductor 200mA 2.4Ohm Max 0603 (1608 Metric)
Wurth Elektronik 744786222A
Wurth Elektronik 744786222A
Wurth Elektronik 744786222A
INDUCTOR, MULTILAYER, 220NH, 0.2A, 0603; Inductance:220nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:350MHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series; Product Width:0.8mmRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-6279-6-ND | 8830531P | 8830531 | 55X3955 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Multilayer, 220Nh, 0.2A, 0603; Inductance Wurth Elektronik |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Technology | Multilayer | Multilayer | ||
| Core Material | Ceramic | Ceramic; Ceramic | ||
| Configuration | Fixed |