Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744786210A

Description
Wurth Elektronik 744786210A
Request a Quote Datasheet
Description
Wurth Elektronik 744786210A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8830521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8830521
Surface Mount Inductors 8830521
Wurth Elektronik 744786210A

Wurth Elektronik 744786210A

Supplier's Site
Surface Mount Inductors - 1638123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1638123
Surface Mount Inductors 1638123
Wurth Elektronik 744786210A

Wurth Elektronik 744786210A

Supplier's Site
Fixed Inductors - 732-6275-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6275-6-ND
Fixed Inductors 732-6275-6-ND
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6275-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6275-2-ND
Fixed Inductors 732-6275-2-ND
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6275-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6275-1-ND
Fixed Inductors 732-6275-1-ND
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multilayer, 100Nh, 0.3A, 0603; Inductance Wurth Elektronik - 55X3951 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 100Nh, 0.3A, 0603; Inductance Wurth Elektronik
55X3951
Inductor, Multilayer, 100Nh, 0.3A, 0603; Inductance Wurth Elektronik 55X3951
INDUCTOR, MULTILAYER, 100NH, 0.3A, 0603; Inductance:100nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series; Product Width:0.8mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 100NH, 0.3A, 0603; Inductance:100nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:700MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8830521 732-6275-6-ND 55X3951
Product Name Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 100Nh, 0.3A, 0603; Inductance Wurth Elektronik
Core Material Ceramic; Ceramic Ceramic
Q Factor 8 8
Standards and Certifications RoHS
EIA Case Size 0603 (1608m)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details