Wurth Elektronik GmbH & Co. KG Fixed Inductors 744786112A

Description
12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-6264-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6264-1-ND
Fixed Inductors 732-6264-1-ND
12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6264-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6264-2-ND
Fixed Inductors 732-6264-2-ND
12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-6264-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-6264-6-ND
Fixed Inductors 732-6264-6-ND
12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 500mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8830480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8830480
Surface Mount Inductors 8830480
Wurth Elektronik 744786112A

Wurth Elektronik 744786112A

Supplier's Site
Surface Mount Inductors - 1638106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1638106
Surface Mount Inductors 1638106
Wurth Elektronik 744786112A

Wurth Elektronik 744786112A

Supplier's Site
Inductor, Multilayer, 12Nh, 0.5A, 0603; Inductance Wurth Elektronik - 55X3940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 12Nh, 0.5A, 0603; Inductance Wurth Elektronik
55X3940
Inductor, Multilayer, 12Nh, 0.5A, 0603; Inductance Wurth Elektronik 55X3940
INDUCTOR, MULTILAYER, 12NH, 0.5A, 0603; Inductance:12nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 12NH, 0.5A, 0603; Inductance:12nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:WE-MK Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-6264-1-ND 8830480 55X3940
Product Name Fixed Inductors Surface Mount Inductors Inductor, Multilayer, 12Nh, 0.5A, 0603; Inductance Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers