Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447860182

Description
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447860182DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447860182DKR-ND
Fixed Inductors 732-7447860182DKR-ND
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447860182TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447860182TR-ND
Fixed Inductors 732-7447860182TR-ND
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447860182CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447860182CT-ND
Fixed Inductors 732-7447860182CT-ND
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2177608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177608
Surface Mount Inductors 2177608
Wurth Elektronik 7447860182

Wurth Elektronik 7447860182

Supplier's Site
Surface Mount Inductors - 2177609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177609
Surface Mount Inductors 2177609
Wurth Elektronik 7447860182

Wurth Elektronik 7447860182

Supplier's Site
Surface Mount Inductors - 2177609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177609P
Surface Mount Inductors 2177609P
Wurth Elektronik 7447860182

Wurth Elektronik 7447860182

Supplier's Site
Inductor, 82Nh, 600Mhz, 0.3A, 0603 Rohs Compliant Wurth Elektronik - 83AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 600Mhz, 0.3A, 0603 Rohs Compliant Wurth Elektronik
83AH8611
Inductor, 82Nh, 600Mhz, 0.3A, 0603 Rohs Compliant Wurth Elektronik 83AH8611
INDUCTOR, 82NH, 600MHZ, 0.3A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 600MHZ, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447860182DKR-ND 2177608 2177609P 83AH8611
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 82Nh, 600Mhz, 0.3A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details