Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447860068

Description
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447860068DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447860068DKR-ND
Fixed Inductors 732-7447860068DKR-ND
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447860068CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447860068CT-ND
Fixed Inductors 732-7447860068CT-ND
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7447860068TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447860068TR-ND
Fixed Inductors 732-7447860068TR-ND
6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 6.8Nh, 4Ghz, 0.3A, 0603 Rohs Compliant Wurth Elektronik - 83AH8599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 4Ghz, 0.3A, 0603 Rohs Compliant Wurth Elektronik
83AH8599
Inductor, 6.8Nh, 4Ghz, 0.3A, 0603 Rohs Compliant Wurth Elektronik 83AH8599
INDUCTOR, 6.8NH, 4GHZ, 0.3A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 6.8NH, 4GHZ, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447860068DKR-ND 83AH8599
Product Name Fixed Inductors Inductor, 6.8Nh, 4Ghz, 0.3A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers